TE Connectivity CU6154-062
- 收藏
- 对比
CU6154-062
2460-CU6154-062
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, Worldwide, Cold Applied, Wire, RAYCHEM OHVT
1最小包装量--
CU6154-062详情
TE Connectivity CU6154-062重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CU6154-062
TE Internal Description
OHVT-145CW-B33A-66-A2A
Alias #
OHVT-145CW-B33A-66-A2A
Power Cable Termination Product Availabilityu2009
Worldwide
Power Cable Termination Technologyu2009
Cold Applied
Power Cable Termination Voltage Classu2009(kV)
≤ 145
Cable Shield Styleu2009
Wire
CU6154-062拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。