TE Connectivity CU6787-064
- 收藏
- 对比
CU6787-064
2460-CU6787-064
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, Russia / CIS, Heat Shrink, Wire Copper, 3 Core, Cross-Section 500 – 630 mm², Polymeric, RAYCHEM POLT
1最小包装量--
CU6787-064详情
TE Connectivity CU6787-064重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CU6787-064
TE Internal Description
POLT-12F/3XOH4
Alias #
POLT-12F/3XOH4
Power Cable Termination Product Availabilityu2009
CIS, Russia
Installation Instructionu2009
Russian
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
≤ 12
Cable Shield Styleu2009
Wire Copper
CU6787-064拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。