TE Connectivity CU7625-064
- 收藏
- 对比
CU7625-064
2460-CU7625-064
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, Worldwide, Cold Applied, Wire, RAYCHEM OHVT
1最小包装量--
CU7625-064详情
TE Connectivity CU7625-064重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Shield Styleu2009
Wire
Power Cable Termination Voltage Classu2009(kV)
≤ 145
Power Cable Termination Technologyu2009
Cold Applied
Power Cable Termination Product Availabilityu2009
Worldwide
Alias #
OHVT-145CW-C18A-52-A2A
TE Internal Description
OHVT-145CW-C18A-52-A2A
TE Internal #
CU7625-064
CU7625-064拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。