TE Connectivity CV0167-000
- 收藏
- 对比
CV0167-000
2460-CV0167-000
集成电路(IC)
--
大陆
立即发货

Connector Accessories Tinel Lock Adapter and Ring ST Aluminum Alloy Black Zinc Nickel Entry Size 8 (Alt: TXR40AZ00-1208AI)
1最小包装量--
CV0167-000详情
TE Connectivity CV0167-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
24 Weeks
Manufacturer Part Number
CV0167-000
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.47
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
CV0167
连接器类型
圆形连接器适配器
Reach合规守则
not_compliant
CV0167-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。