TE Connectivity CV0168-000
- 收藏
- 对比
CV0168-000
2460-CV0168-000
集成电路(IC)
--
大陆
立即发货

Circular MIL Spec Strain Reliefs & Adapters TXR40AZ00-1608AI
--最小包装量--
CV0168-000详情
TE Connectivity CV0168-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
生命周期状态
Production (Last Updated: 1 week ago)
材料
Aluminium
Manufacturer Part Number
CV0168-000
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.46
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
CV0168
RoHS
Non-Compliant
连接器类型
圆形连接器适配器
颜色
Black
Reach合规守则
not_compliant
弱电
Compliant
CV0168-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。