TE Connectivity CV0173-000
- 收藏
- 对比
CV0173-000
2460-CV0173-000
集成电路(IC)
--
大陆
立即发货

Circular MIL Spec Strain Reliefs & Adapters TXR40AZ00-2412AI
--最小包装量--
CV0173-000详情
TE Connectivity CV0173-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
24 Weeks
生命周期状态
Production (Last Updated: 1 week ago)
材料
Aluminium
Manufacturer Part Number
CV0173-000
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.74
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
CV0173
RoHS
Non-Compliant
Package
Box
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
系列
*
连接器类型
圆形连接器适配器
颜色
Black
Reach合规守则
not_compliant
弱电
Compliant
CV0173-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。