TE Connectivity CV2014-PR-ADAPTOR
- 收藏
- 对比
CV2014-PR-ADAPTOR
2460-CV2014-PR-ADAPTOR
工具
--
大陆
立即发货

Heat Shrink Equipment, Discrete, Worldwide, Cable Assembly, Reflector Adaptor, Substrate Length Max 89 mm, SolderSleeve Products
1最小包装量--
CV2014-PR-ADAPTOR详情
TE Connectivity CV2014-PR-ADAPTOR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Substrate Length Maxu2009(mm)
89
Tooling Typeu2009
Reflector Adaptor
Heat Shrink Equipment Applicationu2009
电缆组件
Heat Shrink Equipment Regionu2009
Worldwide
Equipment Processing Typeu2009
Discrete
TE Internal Description
CV2014-PR-ADAPTOR
TE Internal #
EG3417-000
CV2014-PR-ADAPTOR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。