TE Connectivity CV3257-000
- 收藏
- 对比
CV3257-000
2460-CV3257-000
热缩管
--
大陆
立即发货

Clear, 2:1, Single Wall Tubing, Shrinks To .031 in [.8 mm], Crosslinked Polyvinylidene Fluoride, 1.6 mm [.063 in] Inner Diameter, RAYCHEM RW-175
1最小包装量--
CV3257-000详情
TE Connectivity CV3257-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CV3257-000
TE Internal Description
RW-175-1/16-X-SP
Primary Product Coloru2009
Clear
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
1.6u2009mmu2009[u2009.063u2009inu2009]
Recovered Inside Diameter (Max)u2009
.8u2009mmu2009[u2009.031u2009inu2009]
Shrink Ratiou2009
2:1
CV3257-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。