TE Connectivity CV3307-000
- 收藏
- 对比
CV3307-000
2460-CV3307-000
热缩管
--
大陆
立即发货

Clear, 2:1, Single Wall Tubing, Shrinks To .374 in [9.5 mm], Crosslinked Fluoropolymer, 19.1 mm [.75 in] Inner Diameter, RAYCHEM RW-175
1最小包装量--
CV3307-000详情
TE Connectivity CV3307-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
9.5u2009mmu2009[u2009.374u2009inu2009]
Expanded Inside Diameter (Min)u2009
19.1u2009mmu2009[u2009.75u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Clear
TE Internal Description
RW-175-3/4-X-STK
TE Internal #
CV3307-000
CV3307-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。