TE Connectivity CV3309-000
- 收藏
- 对比
CV3309-000
2460-CV3309-000
热缩管
--
大陆
立即发货

Clear, 2:1, Single Wall Tubing, Shrinks To .75 in [19.1 mm], Crosslinked Fluoropolymer, 38.1 mm [1.5 in] Inner Diameter, RAYCHEM RW-175
1最小包装量--
CV3309-000详情
TE Connectivity CV3309-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CV3309-000
TE Internal Description
RW-175-1-1/2-X-STK
Primary Product Coloru2009
Clear
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
38.1u2009mmu2009[u20091.5u2009inu2009]
Recovered Inside Diameter (Max)u2009
19.1u2009mmu2009[u2009.75u2009inu2009]
Shrink Ratiou2009
2:1
CV3309-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。