CV3921-000
CV3921-000

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

TE Connectivity CV3921-000

  • 收藏
  • 对比

型号

CV3921-000

utmel 编号

2460-CV3921-000

商品类别

圆形连接器

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Circular MIL Spec Strain Reliefs & Adapters TCFT-36-19B-20- TR20BI

起订量

1最小包装量--

添加到询价列表
CV3921-000
CV3921-000 TE Connectivity Circular MIL Spec Strain Reliefs & Adapters TCFT-36-19B-20- TR20BI

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

CV3921-000详情

TE Connectivity CV3921-000重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Number of auxiliary contacts as normally closed contact

    0

  • With integrated under voltage release

    无

  • Type of control element

    Push button

  • Rated permanent current Iu

    1600

  • Device construction

    Built-in device slide-in technique (withdrawable)

  • Degree of protection (IP)

    IP30

  • Overload release current setting

    640 - 1600

  • Number of auxiliary contacts as normally open contact

    0

  • Adjustment range undelayed short-circuit release

    3200 - 50000

  • Type of electrical connection of main circuit

    Other

  • Factory Pack QuantityFactory Pack Quantity

    1

  • Manufacturer

    TE Connectivity

  • Brand

    TE Connectivity / Raychem

  • 子类别

    Circular Connectors

  • 产品类别

    Circular MIL Spec Strain Reliefs & Adapters

  • 产品类别

    Circular MIL Spec Strain Reliefs & Adapters

0个相似型号

CV3921-000拓展信息

T4111001041-000
T4111001041-000

TE Connectivity

182647-1
182647-1

TE Connectivity

5749180-1
5749180-1

TE Connectivity

HDP26-24-31PE-L015
HDP26-24-31PE-L015

TE Connectivity

DT04-6P-P021
DT04-6P-P021

TE Connectivity

HDP26-24-31ST-L015
HDP26-24-31ST-L015

TE Connectivity

HD36-24-31SE-B019
HD36-24-31SE-B019

TE Connectivity

M83723/76W2039Y-LC
M83723/76W2039Y-LC

TE Connectivity

MS3475W20-16S-LC
MS3475W20-16S-LC

TE Connectivity

MS3475W20-16SW-LC
MS3475W20-16SW-LC

TE Connectivity

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z