TE Connectivity CV4716-000
- 收藏
- 对比
CV4716-000
2460-CV4716-000
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, ANZPAC / ASIA, Compression, ≤ 1 kV, Aluminum, Hexagonal or Indent Crimping, Aluminum, Indoor Use, Outdoor Use, UTILUX AKS
1最小包装量--
CV4716-000详情
TE Connectivity CV4716-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CV4716-000
TE Internal Description
AKS4I240-240/1
Alias #
UTX-AKS41240-240/1
Compression Connector Product Availabilityu2009
ANZPAC, ASIA
Compression Connector Technologyu2009
Compression
Compression Connector Voltage Classu2009(kV)
≤ 1
Compression Connector Conductor Materialu2009
Aluminum
Conductor Cross-Sectionu2009(mm²)
240
CV4716-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。