TE Connectivity CV5494B/H (TD9361-C
- 收藏
- 对比
CV5494B/H (TD9361-C
2460-CV5494B/H (TD9361-C
无类别的
--
大陆
立即发货

CV5494B/H (TD9361-C datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CV5494B/H (TD9361-C详情
TE Connectivity CV5494B/H (TD9361-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
8
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
18 - 25
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
29
Wrench width
41
Material quality
Stainless steel V4A
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
CV5494B/H (TD9361-C拓展信息







哦! 它是空的。