TE Connectivity CV7605-000
- 收藏
- 对比
CV7605-000
2460-CV7605-000
套管 - 音频连接器
--
大陆
立即发货

Circular MIL Spec Backshells TXR41AZ90-1807BI
1最小包装量--
CV7605-000详情
TE Connectivity CV7605-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
41
RoHS
Non-Compliant
Unit Weight
0.035274 oz
Brand
TE Connectivity / Polamco
Manufacturer
TE Connectivity
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer Part Number
CV7605-000
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
4.15
无铅代码
无
子类别
Circular Connectors
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
CV7605-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。