TE Connectivity CV7712-000
- 收藏
- 对比
CV7712-000
2460-CV7712-000
配件
--
大陆
立即发货

Cable-to-Cable Splicing, Cable Splice Splice, 1 Conductor, Nickel, 2 Cables Spliced Per Side, RAYCHEM D-200
1最小包装量--
CV7712-000详情
TE Connectivity CV7712-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shield Diameter (Max)u2009
4.5u2009mmu2009[u2009.177u2009inu2009]
Number of Cables Spliced Per Sideu2009
2
Shield Plating Materialu2009
Nickel
Number of Splice Conductorsu2009
1
Splice Typeu2009
Cable Splice
TE Internal Description
D-200-0228-RT
TE Internal #
CV7712-000
CV7712-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。