TE Connectivity CW0419-000
- 收藏
- 对比
CW0419-000
2460-CW0419-000
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 1216 – 2426 CMA Wire Size, Stud Size #10, Closed, Straight, Length 1.46 in [37 mm]
1最小包装量--
CW0419-000详情
TE Connectivity CW0419-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
TE Internal #
CW0419-000
TE Internal Description
D-436-1102-COLD
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(CMA)
1216 – 2426
Stud Sizeu2009
10
Barrel Typeu2009
Closed
Terminal Orientationu2009
Straight
Tab Size
5.16 mm²
性别
Plug
镀层
Tin
产品长度
10.3 mm
CW0419-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。