TE Connectivity CW2895-000
- 收藏
- 对比
CW2895-000
2460-CW2895-000
集成电路(IC)
--
大陆
立即发货

Circular MIL Spec Strain Reliefs & Adapters R85049/88-13W03
--最小包装量--
CW2895-000详情
TE Connectivity CW2895-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
15 Weeks, 3 Days
Manufacturer Part Number
CW2895-000
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.17
Manufacturer Series
CW2895-000
For Use With
MIL-DTL-38999 III, IV Series Connectors
Unit Weight
0.705479 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
M85049/88-13W03
Brand
TE Connectivity
RoHS
N
类型
Tinel锁适配器
子类别
Circular Connectors
Reach合规守则
not_compliant
连接器支持类型
连接器附件
配件类型
Shrink Boot Adapter
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
CW2895-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。