TE Connectivity CW2899-000
- 收藏
- 对比
CW2899-000
2460-CW2899-000
集成电路(IC)
--
大陆
立即发货

Connector Accessories Tinel Lock Adapter Straight Self-Locking Olive Drab 17E (Alt: CW2899-000)
1最小包装量--
CW2899-000详情
TE Connectivity CW2899-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
Manufacturer Part Number
CW2899-000
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.16
Manufacturer Series
CW2899-000
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
M85049/88-17W03
Brand
TE Connectivity
RoHS
Details
子类别
Circular Connectors
Reach合规守则
not_compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
CW2899-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。