TE Connectivity CW2900-000
- 收藏
- 对比
CW2900-000
2460-CW2900-000
集成电路(IC)
--
大陆
立即发货

Circular MIL Spec Strain Reliefs & Adapters R85049/88-19W02
--最小包装量--
CW2900-000详情
TE Connectivity CW2900-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
13 Weeks, 2 Days
Manufacturer Part Number
CW2900-000
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
1.11
Manufacturer Series
CW2900-000
For Use With
MIL-DTL-38999 III, IV Series Connectors
Unit Weight
1.093493 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
M85049/88-19W02
Brand
TE Connectivity
RoHS
N
类型
Tinel锁适配器
子类别
Circular Connectors
Reach合规守则
not_compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
CW2900-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。