TE Connectivity CW2903-000
- 收藏
- 对比
CW2903-000
2460-CW2903-000
圆形连接器
--
大陆
立即发货

Circular MIL Spec Strain Reliefs & Adapters R85049/88-21W03
1最小包装量--
CW2903-000详情
TE Connectivity CW2903-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
Unit Weight
1.199315 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
M85049/88-21W03
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
N
Rohs Code
有
Manufacturer Part Number
CW2903-000
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.2
Manufacturer Series
CW2903-000
子类别
Circular Connectors
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
达到SVHC
not_compliant
CW2903-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。