TE Connectivity CW4362-000
- 收藏
- 对比
CW4362-000
2460-CW4362-000
圆形连接器
--
大陆
立即发货

Connector Accessories Backshell Aluminum Bag
--最小包装量--
CW4362-000详情
TE Connectivity CW4362-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
材料
Aluminium
Unit Weight
0.846575 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
M85049/88-15N02
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
子类别
Circular Connectors
弱电
Compliant
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
CW4362-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。