TE Connectivity CW7953-000
- 收藏
- 对比
CW7953-000
2460-CW7953-000
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Sealable, Non-Serrated, 779 – 2680 CMA Wire Size, Copper Alloy, Bag/Box, Fully Insulated, -55 – 200 °C [-67 – 392 °F]
1最小包装量--
CW7953-000详情
TE Connectivity CW7953-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Serratedu2009
无
Primary Product Materialu2009
Copper Alloy
Wire Sizeu2009(CMA)
779 – 2680
Splice Featuresu2009
Non-Serrated
Sealableu2009
有
TE Internal Description
D-200-0246-RT-CS4049
TE Internal #
CW7953-000
CW7953-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。