TE Connectivity CW8753-000
- 收藏
- 对比
CW8753-000
2460-CW8753-000
热缩管
--
大陆
立即发货

Black, 5.2:1, Dual Wall Tubing, Shrinks To .24 in [6.1 mm], Irradiated Modified Polyolefin, 31.75 mm [1.25 in] Inner Diameter, Flame-Retardant, Piece
1最小包装量--
CW8753-000详情
TE Connectivity CW8753-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CW8753-000
TE Internal Description
HRHF-125FR-10/226-NM
Primary Product Coloru2009
Black
Wall Typeu2009
双墙
Expanded Inside Diameter (Min)u2009
31.75u2009mmu2009[u20091.25u2009inu2009]
Recovered Inside Diameter (Max)u2009
6.1u2009mmu2009[u2009.24u2009inu2009]
Shrink Ratiou2009
5.2:1
CW8753-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。