TE Connectivity CW8754-000
- 收藏
- 对比
CW8754-000
2460-CW8754-000
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Single Wall, 2 in [50.8 mm] Expanded Inside, .374 in [9.5 mm] Recovered Inside, 5.6:1 Shrink Ratio
1最小包装量--
CW8754-000详情
TE Connectivity CW8754-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CW8754-000
Shrink Ratiou2009
5.6:1
Recovered Inside Diameter (Max)u2009
9.5u2009mmu2009[u2009.374u2009inu2009]
Expanded Inside Diameter (Min)u2009
50.8u2009mmu2009[u20092u2009inu2009]
Wall Typeu2009
Single
Primary Product Coloru2009
Black
Alias #
9-1899832-8
TE Internal Description
HRHF-200FR-10/226-NM
CW8754-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。