TE Connectivity CW9969-000
- 收藏
- 对比
CW9969-000
2460-CW9969-000
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Connector Housings, Wire-to-Wire, Receptacle, Pin / Socket, Printed Circuit Board, Panel Mount, -85 – 257 °F [-65 – 150 °C]
1最小包装量--
CW9969-000详情
TE Connectivity CW9969-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CW9969-000
TE Internal Description
MTC50-SH1-R34
Alias #
MTC50-SH1-R34
Connector Systemu2009
Wire-to-Wire
Connector & Housing Typeu2009
Receptacle
Contact Typeu2009
Pin, Socket
Connector & Contact Terminates Tou2009
印刷电路板
Contact Current Rating (Max)u2009(A)
1.5
CW9969-000拓展信息

















哦! 它是空的。