TE Connectivity CWT-3801-180-8287
- 收藏
- 对比
CWT-3801-180-8287
2460-CWT-3801-180-8287
焊接套管
--
大陆
立即发货

SOLDERSLEEVE SHIELD TERMINATOR
1最小包装量--
CWT-3801-180-8287详情
TE Connectivity CWT-3801-180-8287重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
--
RoHS
Non-Compliant
Package
Bulk
Base Product Number
CWT
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
SolderSleeve CWT, One-Step
零件状态
活跃
湿度敏感性等级(MSL)
--
类型
线对线
颜色
Clear
特征
--
长度
--
直径
0.065 (1.65mm)
CWT-3801-180-8287拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。