TE Connectivity CWT-3803-180-8300
- 收藏
- 对比
CWT-3803-180-8300
2460-CWT-3803-180-8300
焊接套管
--
大陆
立即发货

SOLDERSLEEVE SHIELD TERMINATOR
1最小包装量--
CWT-3803-180-8300详情
TE Connectivity CWT-3803-180-8300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Lead Free Status / RoHS Status
--
Package
Bulk
Base Product Number
CWT
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
RoHS
Compliant
系列
SolderSleeve CWT, One-Step
零件状态
活跃
湿度敏感性等级(MSL)
--
类型
线对线
颜色
Clear
特征
--
长度
--
直径
0.105 (2.67mm)
CWT-3803-180-8300拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。