注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥6.721689
10
¥6.341216
100
¥5.982279
500
¥5.643659
1000
¥5.324208
TE Connectivity CWT-9003
- 收藏
- 对比
CWT-9003
2460-CWT-9003
端子 - 电线接头连接器
--
大陆
立即发货

Splices, 12 – 14 AWG Wire Size, 4 – 2 mm² Wire Size, Splice Capacity 1, 2500 – 7200 CMA Wire Size, Blue, Length 42 mm [1.655 in], Package
--最小包装量--
¥
总价: ¥
CWT-9003详情
TE Connectivity CWT-9003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
114163-000
TE Internal Description
CWT-9003
Alias #
4-1190832-5
Wire Sizeu2009(AWG)
12 – 14
Wire Sizeu2009(mm²)
4 – 2
Sealableu2009
无
Splice Capacityu2009
1
Accepts Wire Insulation Diameter Rangeu2009
4.5u2009mmu2009[u2009.18u2009inu2009]
CWT-9003拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。