TE Connectivity CX0686-000
- 收藏
- 对比
CX0686-000
2460-CX0686-000
圆形连接器
--
大陆
立即发货

Circular MIL Spec Strain Reliefs & Adapters TXR18AB90-2412BI
1最小包装量--
CX0686-000详情
TE Connectivity CX0686-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
24
Shell Style#
直角
MIL Type
MIL-DTL-5015
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
自锁
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
N
类型
Tinel锁适配器
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
CX0686-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。