TE Connectivity CX07050T3/HCMOS/050/040
- 收藏
- 对比
CX07050T3/HCMOS/050/040
2460-CX07050T3/HCMOS/050/040
无类别的
--
大陆
立即发货

CX07050T3/HCMOS/050/040 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CX07050T3/HCMOS/050/040详情
TE Connectivity CX07050T3/HCMOS/050/040重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
20, 21, 22
Thread length
12
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
9 - 16
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
21
Wrench width
30
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
CX07050T3/HCMOS/050/040拓展信息







哦! 它是空的。