TE Connectivity CX1313100C-5V-2400-SM-F
- 收藏
- 对比
CX1313100C-5V-2400-SM-F
2460-CX1313100C-5V-2400-SM-F
无类别的
--
大陆
立即发货

CX1313100C-5V-2400-SM-F datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CX1313100C-5V-2400-SM-F详情
TE Connectivity CX1313100C-5V-2400-SM-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
13
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
7 - 12
With locknut
无
Thread type
NPT
With strain relief
无
Wrench width
27
Material quality
Other
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
CX1313100C-5V-2400-SM-F拓展信息







哦! 它是空的。