TE Connectivity CX1718-000
- 收藏
- 对比
CX1718-000
2460-CX1718-000
电缆,电线
--
大陆
立即发货

High Speed Digital & Data Cable, Cheminax, 50 Ω, 18 AWG Wire Size, Operating Temperature Range -65 – 125 °C [-85 – 257 °F]
1最小包装量--
CX1718-000详情
TE Connectivity CX1718-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CX1718-000
TE Internal Description
5018A3812-0
Cable Typeu2009
Cheminax
Impedanceu2009(Ω)
50
Wire Sizeu2009(AWG)
18
Operating Temperature Rangeu2009
-65 – 125u2009°Cu2009[u2009-85 – 257u2009°Fu2009]
CX1718-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。