TE Connectivity CX2239-000
- 收藏
- 对比
CX2239-000
2460-CX2239-000
无类别的
--
大陆
立即发货

T-Fit Adapter and Molded Boot Kit with Boot SolderShield Splice 20 Shell Size Straight
1最小包装量--
CX2239-000详情
TE Connectivity CX2239-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
1200 - 8000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
320 - 800
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CX2239-000拓展信息







哦! 它是空的。