TE Connectivity CX4094-000
- 收藏
- 对比
CX4094-000
2460-CX4094-000
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, China / EMEA / ANZPAC, Non-Shear Bolt, ≤ 1 kV, Copper / Aluminum / Aluminum-Copper, Stranded / Solid, B&H BTC
1最小包装量--
CX4094-000详情
TE Connectivity CX4094-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Typeu2009
Solid, Stranded
Mechanical Connector Conductor Materialu2009
Aluminum, Aluminum-Copper, Copper
Mechanical Connector Voltage Classu2009(kV)
≤ 1
Mechanical Connector Technologyu2009
Non-Shear Bolt
Mechanical Connector Product Availabilityu2009
ANZPAC, ASIA, China, EMEA
Alias #
BAH-032040065
TE Internal Description
BAH-032040065
TE Internal #
CX4094-000
CX4094-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。