TE Connectivity CX4097-000
- 收藏
- 对比
CX4097-000
2460-CX4097-000
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, ANZPAC / EMEA / China, Non-Shear Bolt, ≤ 1 kV, Aluminum / Aluminum-Copper / Copper, Solid / Stranded, B&H BTC
1最小包装量--
CX4097-000详情
TE Connectivity CX4097-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CX4097-000
TE Internal Description
BAH-032040068
Alias #
BAH-032040068
Mechanical Connector Product Availabilityu2009
ANZPAC, ASIA, China, EMEA
Mechanical Connector Technologyu2009
Non-Shear Bolt
Mechanical Connector Voltage Classu2009(kV)
≤ 1
Mechanical Connector Conductor Materialu2009
Aluminum, Aluminum-Copper, Copper
Conductor Typeu2009
Solid, Stranded
CX4097-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。