TE Connectivity CX4202-000
- 收藏
- 对比
CX4202-000
2460-CX4202-000
无类别的
--
大陆
立即发货

High Temperature Heat Shrink Tape
1最小包装量--
添加到询价列表
CX4202-000详情
TE Connectivity CX4202-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP20
Rated permanent current Iu
160
Type of control element
Cover grip
0个相似型号
CX4202-000拓展信息







哦! 它是空的。