TE Connectivity CX5750-000
- 收藏
- 对比
CX5750-000详情
TE Connectivity CX5750-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
13 Weeks
Manufacturer Part Number
CX5750-000
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.29
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
CX5750-000
Package
Bulk
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
系列
*
ECCN 代码
EAR99
连接器类型
圆形连接器适配器
HTS代码
8536.69.80.00
Reach合规守则
compliant
CX5750-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。