TE Connectivity CX5791-000
- 收藏
- 对比
CX5791-000详情
TE Connectivity CX5791-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CX5791-000
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
8.77
Contact Finish Mating
未说明
Contact Materials
未说明
Package
Bulk
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
系列
*
ECCN 代码
EAR99
连接器类型
圆形连接器适配器
HTS代码
8536.69.80.00
Reach合规守则
not_compliant
CX5791-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。