TE Connectivity CX5802-000
- 收藏
- 对比
CX5802-000详情
TE Connectivity CX5802-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminium
Risk Rank
5.92
Contact Finish Mating
未说明
Contact Materials
未说明
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
Obsolete
Rohs Code
无
Manufacturer Part Number
CX5802-000
RoHS
Compliant
连接器类型
圆形连接器适配器
颜色
Green
Reach合规守则
unknown
弱电
Non-Compliant
导线/电缆直径
152.4 mm
CX5802-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。