TE Connectivity CX5844-000
- 收藏
- 对比
CX5844-000
2460-CX5844-000
集成电路(IC)
--
大陆
立即发货

Circular MIL Spec Strain Reliefs & Adapters SLM54AB-1006A-3/42-0
1最小包装量--
CX5844-000详情
TE Connectivity CX5844-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminium
Manufacturer Part Number
CX5844-000
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.92
Contact Finish Mating
未说明
Contact Materials
未说明
RoHS
Compliant
连接器类型
圆形连接器适配器
颜色
Green
Reach合规守则
not_compliant
弱电
Non-Compliant
导线/电缆直径
76 mm
CX5844-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。