TE Connectivity CX6254-000
- 收藏
- 对比
CX6254-000详情
TE Connectivity CX6254-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
3.99
Operating Temp Range
-55C to 110C
Shrink Wall Type
HEAVY/DUAL
Inside Diameter After Shrinking
8
Inside Diameter Before Shrinking
34
类型
TUBING
颜色
Black
收缩率
3:1
产品长度(mm)
1200(mm)
CX6254-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。