TE Connectivity CX7297-011
- 收藏
- 对比
CX7297-011
2460-CX7297-011
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, AMERICAS / ANZPAC / ASIA, Heat Shrink, ≤ 24 kV, Branch, Medium Voltage Branch Joint, Cross-Section 70 – 185 mm², RAYCHEM MXSB
1最小包装量--
CX7297-011详情
TE Connectivity CX7297-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CX7297-011
TE Internal Description
MXSB-24B/1XU-2XU
Alias #
MXSB-24B/1XU2XU
Joints & Splice Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Installation Instructionu2009
English
Joints & Splice Technologyu2009
热缩管
Joints & Splice Voltage Classu2009(kV)
≤ 24
Joint & Splice Application Typeu2009
Branch
CX7297-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。