TE Connectivity CX9161-000
- 收藏
- 对比
CX9161-000
2460-CX9161-000
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, EMEA, Shear Bolt, ≤ 1 kV, Aluminum / Copper, Solid / Stranded / Sector, Conductor Range 25 – 150 mm², Aluminum, SIMEL BSLB
1最小包装量--
CX9161-000详情
TE Connectivity CX9161-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CX9161-000
TE Internal Description
BSLB-25/150 S-AS-REM
Alias #
BSLB-25/150 S-AS-REM
Mechanical Connector Product Availabilityu2009
EMEA
Mechanical Connector Technologyu2009
Shear Bolt
Mechanical Connector Voltage Classu2009(kV)
≤ 1
Mechanical Connector Conductor Materialu2009
Aluminum, Copper
Conductor Typeu2009
Sector, Solid, Stranded
CX9161-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。