TE Connectivity CX9566-005
- 收藏
- 对比
CX9566-005
2460-CX9566-005
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, EMEA, Heat Shrink, ≤ 24 kV, Transition, Medium Voltage Size Transition Joint, Cross-Section 630 – 1000 mm², 1 Core, RAYCHEM MXSU
1最小包装量--
CX9566-005详情
TE Connectivity CX9566-005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CX9566-005
TE Internal Description
MXSU-5181-T8
Joints & Splice Product Availabilityu2009
EMEA
Installation Instructionu2009
German
Joints & Splice Technologyu2009
热缩管
Joints & Splice Voltage Classu2009(kV)
≤ 24
Joint & Splice Application Typeu2009
Transition
CX9566-005拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。