TE Connectivity CX-96F 13.000M
- 收藏
- 对比
CX-96F 13.000M
2460-CX-96F 13.000M
无类别的
--
大陆
立即发货

CX-96F 13.000M datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CX-96F 13.000M详情
TE Connectivity CX-96F 13.000M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Chrome
With front ring
有
CX-96F 13.000M拓展信息







哦! 它是空的。