TE Connectivity CX9746-000
- 收藏
- 对比
CX9746-000
2460-CX9746-000
热缩管
--
大陆
立即发货

Black, 8:1, Dual Wall Tubing, Shrinks To .23 in [6 mm], Crosslinked Polyolefin, 51 mm [2 in] Inner Diameter, Flame-Retardant, Piece, RAYCHEM URHT
1最小包装量--
CX9746-000详情
TE Connectivity CX9746-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
8:1
Recovered Inside Diameter (Max)u2009
6u2009mmu2009[u2009.23u2009inu2009]
Expanded Inside Diameter (Min)u2009
51u2009mmu2009[u20092u2009inu2009]
Wall Typeu2009
双墙
Primary Product Coloru2009
Black
TE Internal Description
URHT-200-6-0
TE Internal #
CX9746-000
CX9746-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。