TE Connectivity CXB-025000-6X1X00
- 收藏
- 对比
CXB-025000-6X1X00
2460-CXB-025000-6X1X00
无类别的
--
大陆
立即发货

CXB-025000-6X1X00 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CXB-025000-6X1X00详情
TE Connectivity CXB-025000-6X1X00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
20, 21, 22
Thread length
8
Degree of protection (IP)
IP68
Explosion-tested version
有
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
40
Wrench width
50
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
CXB-025000-6X1X00拓展信息







哦! 它是空的。