TE Connectivity CXC3X320000GHVRP5M
- 收藏
- 对比
CXC3X320000GHVRP5M
2460-CXC3X320000GHVRP5M
无类别的
--
大陆
立即发货

CXC3X320000GHVRP5M datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CXC3X320000GHVRP5M详情
TE Connectivity CXC3X320000GHVRP5M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-55 - 145
Material core insulation
Polyolefin
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-35 - 120
Outer diameter approx.
4.4
Core identification
Colour
Nominal cross section conductor
4
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
有
Core colour
Beige
Nominal voltage U
500
Conductor category
Class 5 = flexible
CXC3X320000GHVRP5M拓展信息







哦! 它是空的。