TE Connectivity CY2995-000
- 收藏
- 对比
CY2995-000
2460-CY2995-000
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Tie-On, 65 Marker Size, White, Straight Cut, Width 6 mm [.23 in], Black, Flexible PVC, K-Type Marker
1最小包装量--
CY2995-000详情
TE Connectivity CY2995-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
CCK-ERK-3-B
Alias #
7-1899782-3
Marker Styleu2009
Tie-On
Marker Sizeu2009
65
Compatible Cable Diameter Rangeu2009
4.2 – 7.u2009mmu2009[u2009.165 – .276u2009inu2009]
Primary Product Coloru2009
White
Marker Cutu2009
Straight
TE Internal #
CY2995-000
CY2995-000拓展信息







哦! 它是空的。