TE Connectivity CY4085-011
- 收藏
- 对比
CY4085-011
2460-CY4085-011
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, ANZPAC / ASIA / China, Cold Shrink / Cold Applied, Wire, RAYCHEM OHVT
1最小包装量--
CY4085-011详情
TE Connectivity CY4085-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Power Cable Termination Insulation Diameteru2009
95 – 108u2009mmu2009[u20093.74 – 4.25u2009inu2009]
Cable Shield Styleu2009
Wire
Power Cable Termination Voltage Classu2009(kV)
≤ 145
Power Cable Termination Technologyu2009
Cold Applied, Cold Shrink
Power Cable Termination Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
TE Internal Description
OHVT-145CW-J66E-108-B2B
TE Internal #
CY4085-011
CY4085-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。